GMW17192
Polyamide 66 - Impact Modified, Heat Stabilized, Extrusion Grade
| Organization: | GMW |
| Publication Date: | 1 May 2015 |
| Status: | active |
| Page Count: | 4 |
scope:
Material Description. This specification covers the properties of an impact modified, heat stabilized, and extrusion grade polyamide 66.
Symbols. The material abbreviation according to ISO 11469 is >PA66-I<.
Applicability. Typical applications include the following: Transmission cable housing.
Remarks. The specification is classified by level of impact modifiers. Additional impact modifier levels will be added as they become necessary.
Document History