AWWA C213

Fusion-Bonded Epoxy Coatings and Linings for Steel Water Pipe and fittings

active, Most Current
Buy Now
Organization: AWWA
Publication Date: 24 January 2015
Status: active
Page Count: 32
scope:

This standard describes the material and application requirements for fusion bonded epoxy coatings and linings for steel water pipe, special sections, welded joints, connections, and fittings for steel water pipelines installed underground or underwater. Fusion-bonded epoxies are heat-activated chemically cured systems.

Minimum pipe diameter. The minimum pipe diameter for application of epoxy lining that can be inspected and repaired by entering the pipe shall be 24 in. (600 mm).* Pipe diameters less than 24 in. (600 mm) that can be electrically inspected internally may be included, provided the work complies with applicable provisions of this standard.

Maximum temperatures. AWWA pipe coating standards are written for and based on the service temperature of potable water. Consult the epoxy manufacturer for conditions and limitations.

Purpose

The purpose of this standard is to provide the minimum requirements for fusion-bonded epoxy coatings and linings for steel water pipelines and fittings, including materials, application, and testing.

* Metric conversions given in this standard are direct conversions of US customary units and are not those specified in International Organization for Standardization (ISO) standards.

Document History

January 13, 2022
Fusion-Bonded Epoxy Coatings and Linings for Steel Water Pipe and Fittings
This standard describes the material and application requirements for fusion-bonded epoxy coatings and linings for steel water pipe, special sections, welded joints, connections, fittings, and...
AWWA C213
January 24, 2015
Fusion-Bonded Epoxy Coatings and Linings for Steel Water Pipe and fittings
This standard describes the material and application requirements for fusion bonded epoxy coatings and linings for steel water pipe, special sections, welded joints, connections, and fittings for...
June 24, 2007
Fusion-Bonded Epoxy Coating for the Interior and Exterior of Steel Water Pipelines
This standard describes the material and application requirements for fusion-bonded epoxy coatings for the interior and exterior of steel water pipe, special sections, welded joints, connections, and...
June 17, 2001
Fusion-Bonded Epoxy Coating for the Interior and Exterior of Steel Water Pipelines
This standard describes the material and application requirements for fusion-bonded epoxy coatings for the interior and exterior of steel water pipe, special sections, welded joints, connections, and...
June 17, 2001
Fusion-Bonded Epoxy Coating for the Interior and Exterior of Steel Water Pipelines
This standard describes the material and application requirements for fusion-bonded epoxy coatings for the interior and exterior of steel water pipe, special sections, welded joints, connections, and...
February 4, 1996
Fusion-Bonded Epoxy Coating for the Interior and Exterior of Steel Water Pipelines
A description is not available for this item.
January 1, 1991
Fusion-Bonded Epoxy Coating for the Interior and Exterior of Steel Water Pipelines
A description is not available for this item.
January 27, 1985
Fusion-Bonded Epoxy Coating for the Interior and Exterior of Steel Water Pipelines
A description is not available for this item.
February 3, 1979
Fusion-Bonded Epoxy Coating for the Interior and Exterior of Steel Water Pipelines
A description is not available for this item.

References

Advertisement