GMNA - GMP.PA66.044

Nylon 66 - High Impact Modified, Heat Stabilized, Extrusion Grade

inactive
Buy Now
Organization: GMNA
Publication Date: 1 May 2015
Status: inactive
Page Count: 4
scope:

This specification covers the properties of a high impact modified, heat stabilized, and extrusion grade Nylon 66.

Symbol. The material abbreviation according to ISO 11469 is >PA66<

Typical Application. Typical applications include the following: Transmission cable housing.

Document History

June 1, 2015
Nylon 66 - High Impact Modified, Heat Stabilized, Extrusion Grade
This specification covers the properties of a high impact modified, heat stabilized, and extrusion grade Nylon 66. Material Description. Additional characteristics. Symbol. The material...
GMP.PA66.044
May 1, 2015
Nylon 66 - High Impact Modified, Heat Stabilized, Extrusion Grade
This specification covers the properties of a high impact modified, heat stabilized, and extrusion grade Nylon 66. Symbol. The material abbreviation according to ISO 11469 is >PA66< Typical...
August 1, 2002
Nylon 66 - High Impact Modified, Heat Stabilized, Extrusion Grade
1 Scope This specification covers the properties of a high impact modified, heat stabilized, and extrusion grade Nylon 66.

References

Advertisement