AWPA/WOOD - AWPA E7

STANDARD FIELD TEST FOR EVALUATION OF WOOD PRESERVATIVES TO BE USED IN GROUND CONTACT (UC4A, UC4B, UC4C); STAKE TEST

active, Most Current
Buy Now
Organization: AWPA/WOOD
Publication Date: 1 January 2015
Status: active
Page Count: 9
scope:

This Standard method describes procedures for preparing, treating, conditioning and testing wood stakes treated with preservative and chemical wood modification systems. With appropriate adjustments, it may also be used to test other methods of wood protection and natural durability. The resulting ratings can be used to estimate the expected relative performance of the test preservative compared to established preservatives. This test method is intended to provide information for standardization of protection treatments. It may also be useful as a screening test.

The requirements for preparation of the material for testing and the test procedures appear in the following order:

Section Outline of Methods 2

Apparatus and Test Plot(s) 3

Test Specimens 4

Preparation of material for treatment: Selection of Test Stakes 5

Treatment Procedure 6

After Treatment Handling of Test Stakes 7

Installation of Stakes 8

Inspection of Specimens 9

Depletion Study 10

Processing of Results 11

Reports

Document History

E7
January 1, 2021
STANDARD FIELD TEST FOR EVALUATION OF WOOD PRESERVATIVES TO BE USED IN GROUND CONTACT (UC4A, UC4B, UC4C); STAKE TEST
This standard evaluation method describes procedures for preparing, treating, conditioning and testing wood stakes treated with preservative and chemical wood modification systems. With appropriate...
AWPA E7
January 1, 2015
STANDARD FIELD TEST FOR EVALUATION OF WOOD PRESERVATIVES TO BE USED IN GROUND CONTACT (UC4A, UC4B, UC4C); STAKE TEST
This Standard method describes procedures for preparing, treating, conditioning and testing wood stakes treated with preservative and chemical wood modification systems. With appropriate adjustments,...
E7
January 1, 2014
STANDARD FIELD TEST FOR EVALUATION OF WOOD PRESERVATIVES TO BE USED IN GROUND CONTACT (UC4A, UC4B, UC4C); STAKE TEST
This Standard method describes procedures for preparing, treating, conditioning and testing wood stakes treated with preservative and chemical wood modification systems. With appropriate adjustments,...
E7
January 1, 2013
STANDARD FIELD TEST FOR EVALUATION OF WOOD PRESERVATIVES TO BE USED IN GROUND CONTACT (UC4A, UC4B, UC4C); STAKE TEST
This Standard method describes a specific procedure for preparing, treating, conditioning and testing wood stakes treated with preservative systems. The resulting ratings can be used to estimate the...
E7
January 1, 2009
STANDARD METHOD OF EVALUATING WOOD PRESERVATIVES BY FIELD TESTS WITH STAKES
This Standard method describes a specific procedure for preparing, treating, conditioning and testing wood stakes treated with preservative systems. The resulting ratings can be used to estimate the...

References

Advertisement