IEC 61340-4-6

Electrostatics – Part 4-6: Standard test methods for specific applications – Wrist straps

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 May 2015
Status: active
Page Count: 42
ICS Code (Electrical engineering in general): 29.020
ICS Code (Other standards related to electricity and magnetism): 17.220.99
scope:

This part of IEC 61340 provides electrical and mechanical test methods and performance limits for evaluation, acceptance and periodic verification testing of wrist straps.

NOTE All dimensions are nominal except where indicated.

This standard is intended for testing wrist straps and wrist strap systems used for the grounding of personnel engaged in working with ESD sensitive assemblies and devices.

It does not address constant monitoring systems.

Document History

IEC 61340-4-6
May 1, 2015
Electrostatics – Part 4-6: Standard test methods for specific applications – Wrist straps
This part of IEC 61340 provides electrical and mechanical test methods and performance limits for evaluation, acceptance and periodic verification testing of wrist straps. NOTE All dimensions are...
January 1, 2010
Electrostatics – Part 4-6: Standard test methods for specific applications – Wrist straps
This part of IEC 61340 provides electrical and mechanical test methods and performance limits for evaluation, acceptance and functional testing of wrist straps. This standard is intended for testing...

References

Advertisement