ASTM International - ASTM D5186-15
Standard Test Method for Determination of the Aromatic Content and Polynuclear Aromatic Content of Diesel Fuels and Aviation Turbine Fuels By Supercritical Fluid Chromatography
| Organization: | ASTM International |
| Publication Date: | 1 April 2015 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Liquid fuels): | 75.160.20 |
significance And Use:
5.1 The aromatic hydrocarbon content of motor diesel fuels is a factor that can affect their cetane number and exhaust emissions. The aromatic hydrocarbon content and the naphthalenes content of... View More
scope:
1.1 This test method covers the determination of the total amounts of monoaromatic and polynuclear aromatic hydrocarbon compounds in motor diesel fuels, aviation turbine fuels, and blend stocks by supercritical fluid chromatography (SFC). The range of aromatics concentration to which this test method is applicable is from 1 to 75 mass %. The range of polynuclear aromatic hydrocarbon concentrations to which this test method is applicable is from 0.5 to 50 mass %.
1.2 The values stated in SI units are to be regarded as standard. The values stated in inch-pound units are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History