IEC 60118-0

Electroacoustics - Hearing aids - Part 0: Measurement of the performance characteristics of hearing aids

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 June 2015
Status: active
Page Count: 78
ICS Code (Electroacoustics): 17.140.50
scope:

This part of IEC 60118 gives recommendations for the measurement of the performance characteristics of air conduction hearing aids based on a free field technique and measured with an acoustic coupler.

This part of IEC 60118 is applicable to the measurement and evaluation of the electroacoustical characteristics of hearing aids, for example for type testing and manufacturer data sheets.

The test results obtained by the methods specified in this part of IEC 60118 will express the performance under conditions of the test and may deviate substantially from the performance of the hearing aid under actual conditions of use.

This part of IEC 60118 uses an acoustic coupler according to IEC 60318-5 which is only intended for loading a hearing aid with a specified acoustic impedance and is not intended to model the sound pressure in a person's ear. The use of this acoustic coupler will yield different results from those obtained using the occluded ear simulator of IEC 60318-4 as used in former editions of IEC 60118-0.

For the measurement of the performance characteristics of hearing aids for simulated in situ working conditions, IEC 60118-8 can be used. For measurement of hearing aids under typical user settings and using a speech-like signal, IEC 60118-15 can be used.

For the measurement of the performance characteristics of hearing aids for production, supply and delivery quality-assurance purposes, IEC 60118-7 can be used. The frequency range has been extended to 8 kHz in this part of IEC 60118 as opposed to 5 kHz in IEC 60118-7.

Though the number of measurements covered by this part of IEC 60118 is limited, it is not intended that all measurements described herein are mandatory.

In cases of custom-made in-the-ear instruments, the data supplied by the manufacturer applies only to the particular hearing aid being tested.

Document History

August 1, 2022
Electroacoustics – Hearing aids – Part 0: Measurement of the performance characteristics of hearing aids
This part of IEC 60118 gives recommendations for the measurement of the performance characteristics of air conduction hearing aids measured with an acoustic coupler or occluded ear simulator. This...
IEC 60118-0
June 1, 2015
Electroacoustics - Hearing aids - Part 0: Measurement of the performance characteristics of hearing aids
This part of IEC 60118 gives recommendations for the measurement of the performance characteristics of air conduction hearing aids based on a free field technique and measured with an acoustic...
January 1, 1983
Hearing Aids Part 0: Measurement of Electroacoustical Characteristics
This standard describes the measurement of physical performance characteristics of airconduction hearing aids based on a free-field technique and measured with an ear simulator.

References

Advertisement