IEC 60317-4

Specifications for particular types of winding wires - Part 4: Solderable polyurethane enamelled round copper wire, class 130

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 June 2015
Status: active
Page Count: 24
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60317 specifies the requirements of solderable enamelled round copper winding wire of class 130 with a sole coating based on polyurethane resin, which may be modified provided it retains the chemical identity of the original resin and meets all specified wire requirements.

NOTE A modified resin is a resin that has undergone a chemical change, or contains one or more additives to enhance certain performance or application characteristics.

The range of nominal conductor diameters covered by this standard is:

- Grade 1: 0,018 mm up to and including 2,000 mm;

- Grade 2: 0,020 mm up to and including 2,000 mm.

The nominal conductor diameters are specified in Clause 4 of IEC 60317-0-1:2013.

Document History

IEC 60317-4
June 1, 2015
Specifications for particular types of winding wires - Part 4: Solderable polyurethane enamelled round copper wire, class 130
This part of IEC 60317 specifies the requirements of solderable enamelled round copper winding wire of class 130 with a sole coating based on polyurethane resin, which may be modified provided it...
March 1, 2000
Specifications for Particular Types of Winding Wires - Part 4: Solderable Polyurethane Enamelled Round Copper Wire, Class 130
A description is not available for this item.
January 1, 1990
Specifications for Particular Types of Winding Wires Part 4: Solderable Polyurethane Enamelled Round Copper Wire, Class 130
A description is not available for this item.

References

Advertisement