ISO 6259-3
Thermoplastics Pipes - Determination of Tensile Properties - Part 3: Polyolefin Pipes
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 June 2015 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This part of ISO 6259 specifies a method of determining the tensile properties of polyolefin (polyethylene, cross-linked polyethylene, polypropylene, and polybutene) pipes, and the following properties:
- the stress at yield;
- the elongation at break.
This part of ISO 6259 also gives the corresponding basic specifications in Annexes A to D for information purposes only.
Document History
ISO 6259-3
June 15, 2015
Thermoplastics Pipes - Determination of Tensile Properties - Part 3: Polyolefin Pipes
This part of ISO 6259 specifies a method of determining the tensile properties of polyolefin (polyethylene, cross-linked polyethylene, polypropylene, and polybutene) pipes, and the following...
December 15, 1997
Thermoplastics Pipes - Determination of Tensile Properties - Part 3: Polyolefin Pipes
This part of ISO 6259 specifies a method of determining the tensile properties of polyolefin (polyethylene, crosslinked polyethylene, polypropylene and polybutene) pipes, and in particular the...