FORD WSS-M4D927-A1

POLYPROPYLENE (PP) HOMOPOLYMER, 30% MINERAL FILLED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 19 May 2015
Status: active
Page Count: 4
scope:

The material defined by this specification is a 30% mineral (15% calcium carbonate (CaCO3) +15% talc) filled, pigmented injection molding compound based on polypropylene homopolymer.

APPLICATION

This specification was released originally for material used for emission carbon canister housings.

Document History

FORD WSS-M4D927-A1
May 19, 2015
POLYPROPYLENE (PP) HOMOPOLYMER, 30% MINERAL FILLED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 30% mineral (15% calcium carbonate (CaCO3) +15% talc) filled, pigmented injection molding compound based on polypropylene homopolymer. APPLICATION...
July 18, 2006
POLYPROPYLENE (PP) HOMOPOLYMER, 30 % MINERAL FILLED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 30% mineral (15% calcium carbonate (CaCO3) +15% talc) filled, pigmented injection molding compound based on polypropylene homopolymer.
January 31, 1995
POLYPROPYLENE (PP) HOMOPOLYMER, 30 % MINERAL FILLED MOLDING COMPOUND
1. SCOPE The material defined by this specification is a 30 % mineral (15 % calcium carbonate (CaCO3) + 15 % talc) filled, pigmented injection molding compound based on polypropylene homopolymer.

References

Advertisement