FORD WSS-M15J14-A1

PAINT, TWO COMPONENT COLOR COAT FOR PLASTIC, INTERIOR, HARD COAT, STRAIGHT SHADE ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 27 April 2015
Status: inactive
Page Count: 9
scope:

The material defined by these specifications is a pigmented two-component paint system suitable for first surface application to interior plastic parts.

Document History

September 21, 2023
PAINT, TWO COMPONENT COLOR COAT FOR PLASTIC, INTERIOR, HARD COAT, STRAIGHT SHADE ***TO BE USED WITH FORD WSS-M99P1111-A***
A description is not available for this item.
June 23, 2022
PAINT, TWO COMPONENT COLOR COAT FOR PLASTIC, INTERIOR, HARD COAT, STRAIGHT SHADE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a pigmented two-component paint system suitable for first surface application to interior plastic parts.
October 28, 2020
PAINT, TWO COMPONENT COLOR COAT FOR PLASTIC, INTERIOR, HARD COAT, STRAIGHT SHADE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a pigmented two-component paint system suitable for first surface application to interior plastic parts.
FORD WSS-M15J14-A1
April 27, 2015
PAINT, TWO COMPONENT COLOR COAT FOR PLASTIC, INTERIOR, HARD COAT, STRAIGHT SHADE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a pigmented two-component paint system suitable for first surface application to interior plastic parts.
May 21, 2009
PAINT, TWO COMPONENT COLOR COAT FOR PLASTIC, INTERIOR HARD COAT, STRAIGHT SHADE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a pigmented two-component urethane and/or basecoat/clearcoat system suitable for first surface application to interior plastic parts.
May 10, 2005
PAINT, TWO COMPONENT COLOR COAT FOR PLASTIC, INTERIOR HARD COAT, STRAIGHT SHADE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a pigmented two-component urethane and/or basecoat/clearcoat system suitable for first surface application to interior plastic parts.
May 27, 2004
PAINT, TWO COMPONENT COLOR COAT FOR PLASTIC, INTERIOR HARD COAT, STRAIGHT SHADE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by these specifications is a pigmented two-component urethane and/or basecoat/clearcoat system suitable for first surface application to interior plastic parts.

References

Advertisement