ISO 20361

Liquid pumps and pump units - Noise test code - Grades 2 and 3 of accuracy

inactive
Buy Now
Organization: ISO
Publication Date: 1 June 2015
Status: inactive
Page Count: 30
ICS Code (Pumps): 23.080
ICS Code (Noise emitted by machines and equipment): 17.140.20
scope:

This International Standard specifies all the information necessary to carry out efficiently and under standardized conditions the determination, declaration, and verification of the airborne noise emission of liquid pumps or pump units. It specifies the noise measurement methods and the operating and mounting conditions that shall be used for the test.

Noise emission characteristics include emission sound pressure levels at specified positions and the sound power level. The determination of these quantities is necessary for

- declaring the noise emission values, and

- purpose of noise control at source at the design stage.

The determination of these quantities is also necessary for comparing the noise emitted by liquid pumps on the market.

The use of this International Standard ensures the reproducibility of the determination of the airborne noise-emission characteristics within specified limits determined by the grade of accuracy of the basic airborne noise measurement method used. Noise measurement methods according to this International Standard are engineering methods (grade 2) and survey methods (grade 3).

This International Standard does not deal with the characterization of the structure-borne sound and liquid-borne noise generated by liquid pumps.

NOTE This International Standard is intended to complement EN 809.

Document History

July 1, 2019
Liquid pumps and pumps units - Noise test code - Grades 2 and 3 of accuracy
This document specifies all the information necessary to carry out efficiently and under standardized conditions the determination, declaration, and verification of the airborne noise emission of...
ISO 20361
June 1, 2015
Liquid pumps and pump units - Noise test code - Grades 2 and 3 of accuracy
This International Standard specifies all the information necessary to carry out efficiently and under standardized conditions the determination, declaration, and verification of the airborne noise...
February 1, 2007
Liquid pumps and pump units — Noise test code — Grades 2 and 3 of accuracy
A description is not available for this item.

References

Advertisement