CEN - EN ISO 10424-1
Petroleum and natural gas industries - Rotary drilling equipment - Part 1: Rotary drill stem elements
| Organization: | CEN |
| Publication Date: | 1 September 2004 |
| Status: | active |
| Page Count: | 78 |
| ICS Code (Exploratory, drilling and extraction equipment): | 75.180.10 |
scope:
This part of ISO 10424 specifies requirements for the following drill stem elements: upper and lower kelly valves; square and hexagonal kellys; drill stem subs; standard steel and non-magnetic drill collars; drilling and coring bits.
This part of 10424 is not applicable to drill pipe and tool joints, rotary shouldered connection designs, thread gauging practice, or grand master, reference master and working gauges.
NOTE 1 For the purposes of the provision in footnote a, API Specs 8A and 8C are equivalent to ISO 13535.
NOTE 2 For the purposes of the provision in footnote b, API Specs 5D and 7 are equivalent to ISO 11961.
NOTE 3 All connections between lower kelly upset and the bit are RH.
NOTE 4 All connections between upper kelly upset and swivel are LH.
Document History