ISO 2834-2

Graphic technology - Laboratory preparation test prints - Part 2: Liquid printing inks

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 May 2015
Status: active
Page Count: 14
ICS Code (Inks. Printing inks): 87.080
scope:

This part of ISO 2834 specifies a test method for preparation of test prints produced with liquid waterbased or solvent-based printing inks as used in flexography and gravure printing. These test prints are intended primarily for optical tests, such as gloss, colorimetry, transparency and reflection density. They can also be used for testing light fastness and the chemical, physical and mechanical resistance to mechanical and chemical attack regarding either printing ink and/or substrate. Flexographic inks with higher viscosity, such as those cured by radiation, are also covered. This part of ISO 2834 is not applicable to inks for ink jet printing.

Document History

December 1, 2022
Graphic technology — Laboratory preparation of test prints — Part 2: Liquid printing inks
This document specifies a test method for preparation of test prints produced with liquid printing inks, either water-based, solvent-based or radiation cured printing inks as used in flexography and...
ISO 2834-2
May 15, 2015
Graphic technology - Laboratory preparation test prints - Part 2: Liquid printing inks
This part of ISO 2834 specifies a test method for preparation of test prints produced with liquid waterbased or solvent-based printing inks as used in flexography and gravure printing. These test...
December 15, 2007
Graphic technology — Laboratory preparation of test prints — Part 2: Liquid printing inks
A description is not available for this item.

References

Advertisement