CSA - CAN/CSA-C22.2 NO. 60745-2-15-10

Hand-held motor operated electric tools - Safety - Part 2-15: Particular requirements for hedge trimmers

inactive
Organization: CSA
Publication Date: 1 January 2010
Status: inactive
Page Count: 88
scope:

This standard applies to hedge trimmers which are designed for use by one operator for trimming hedges and bushes, utilizing one or more linear reciprocating cutter blades.

This standard is not applicable to hedge trimmers with a rotating blade.

Document History

Hand-held motor operated electric tools — Safety — Part 2-15: Particular requirements for hedge trimmers
This clause of Part 1 is applicable, except as follows: Addition: This standard applies to hedge trimmers which are designed for use by one operator for trimming hedges and bushes, utilizing one or...
Hand-held motor operated electric tools - Safety - Part 2-15: Particular requirements for hedge trimmers
This part of IEC 60745 deals with the safety of hand-held motor-operated or magnetically driven electric tools, the rated voltage of the tools being not more than 250 V for single-phase a.c. or d.c....
Hand-held motor operated electric tools — Safety — Part 2-15: Particular requirements for hedge trimmers
This clause of Part 1 is applicable, except as follows: Addition: This standard applies to hedge trimmers which are designed for use by one operator for trimming hedges and bushes, utilizing one or...
January 1, 2010
Hand-held motor operated electric tools — Safety — Part 2-15: Particular requirements for hedge trimmers
This standard applies to hedge trimmers which are designed for use by one operator for trimming hedges and bushes, utilizing one or more linear reciprocating cutter blades. This standard is not...
Hand-held motor operated electric tools - Safety - Part 2-15: Particular requirements for hedge trimmers
This part of IEC 60745 deals with the safety of hand-held motor-operated or magnetically driven electric tools, the rated voltage of the tools being not more than 250 V for single-phase a.c. or d.c....
Hand-held motor operated electric tools - Safety - Part 2-15: Particular requirements for hedge trimmers
This part of IEC 60745 deals with the safety of hand-held motor-operated or magnetically driven electric tools, the rated voltage of the tools being not more than 250 V for single-phase a.c. or d.c....
CAN/CSA-C22.2 NO. 60745-2-15-10
January 1, 2010
Hand-held motor operated electric tools - Safety - Part 2-15: Particular requirements for hedge trimmers
This standard applies to hedge trimmers which are designed for use by one operator for trimming hedges and bushes, utilizing one or more linear reciprocating cutter blades. This standard is not...
Hand-held motor operated electric tools - Safety - Part 2-15: Particular requirements for hedge trimmers
This part of IEC 60745 deals with the safety of hand-held motor-operated or magnetically driven electric tools, the rated voltage of the tools being not more than 250 V for single-phase a.c. or d.c....

References

Advertisement