FORD WSS-M1F28-C
LEATHER, GENUINE, FULL GRAIN, HIGH WEAR CHROME TANNED OR CHROME FREE TANNED ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 15 May 2015 |
| Status: | inactive |
| Page Count: | 4 |
scope:
The materials defined by this specification are finished, full grain, steer or heifer hides which have been tanned and softened to provide maximum seating comfort without sacrificing the leather's remaining physical properties.
Document History
October 4, 2018
LEATHER, GENUINE, SEATING, HIGH WEAR, STANDARD TOP COAT CHROME ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are steer or heifer hides which have been tanned and processed with full grain and no alteration to the top surface which allows a soft haptic without...
FORD WSS-M1F28-C
May 15, 2015
LEATHER, GENUINE, FULL GRAIN, HIGH WEAR CHROME TANNED OR CHROME FREE TANNED ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are finished, full grain, steer or heifer hides which have been tanned and softened to provide maximum seating comfort without sacrificing the leather's...
February 27, 2012
LEATHER, GENUINE, FULL GRAIN, HIGH WEAR CHROME TANNED OR CHROME FREE TANNED ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for interior unsupported and supported polymeric films, supported films laminated to foam, and the material requirements for the foam.
February 27, 2012
LEATHER, GENUINE, FULL GRAIN, HIGH WEAR CHROME TANNED OR CHROME FREE TANNED ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are finished, full grain, selection ‘A' steer or heifer hides which have been tanned and softened to provide maximum seating comfort without sacrificing...