NAVISTAR - MPAPS S-B-1.101-GS/PL

Hex Head Bolts – English Series (Noun Code 0810)

active, Most Current
Buy Now
Organization: NAVISTAR
Publication Date: 1 June 2015
Status: active
Page Count: 12
scope:

GENERAL: The Hex Head Bolts in this standard are the same as Finished Hex Head Bolts described in SAE J105 and ANSI B 18.2.1-1981 with Style 1 max/min radius fillet. The ANSI Standard is a consolidation of two former standards, "Hex Cap Screws" and "Finished Hex Bolts." Sizes from 1/4 inch to 1-1/2 inch inclusive, are unified dimensionally with the British and Canadian Standards. NAVISTAR has retained the 1-14NF, now 1-14UNS, as standard for the 1 inch fine thread.

Document History

May 1, 2022
Hex Head Bolts – English Series (Noun Code 0810)
A description is not available for this item.
MPAPS S-B-1.101-GS/PL
June 1, 2015
Hex Head Bolts – English Series (Noun Code 0810)
GENERAL: The Hex Head Bolts in this standard are the same as Finished Hex Head Bolts described in SAE J105 and ANSI B 18.2.1-1981 with Style 1 max/min radius fillet. The ANSI Standard is a...

References

Advertisement