NAVISTAR - MPAPS S-E-56.101-GS/PL

Prevailing Torque Hex Locknuts - All Metal - English Series (Noun Code 5780)

active, Most Current
Buy Now
Organization: NAVISTAR
Publication Date: 1 June 2015
Status: active
Page Count: 8
scope:

GENERAL: Prevailing torque type locknuts, as defined for this standard, are all metal, one piece locknuts which spin on freely until the locking element engages the mating part. These nuts must be wrenched to final position. They will lock in any position on a bolt providing the locking element is fully engaged by the bolt threads. Prevailing torque locknuts do not depend on the bolt being loaded for locking action.

The locking feature will consist of three constrictions equally spaced or two constrictions diametrically opposed. The constrictions usually appear on the top of the conical surface, though two constrictions on the upper portion of the flats diametrically opposite are permissible.

Document History

June 1, 2022
Prevailing Torque Hex Locknuts – All Metal – English Series (Noun Code 5780)
A description is not available for this item.
MPAPS S-E-56.101-GS/PL
June 1, 2015
Prevailing Torque Hex Locknuts - All Metal - English Series (Noun Code 5780)
GENERAL: Prevailing torque type locknuts, as defined for this standard, are all metal, one piece locknuts which spin on freely until the locking element engages the mating part. These nuts must be...

References

Advertisement