NAVISTAR - MPAPS S-K-1.115-GS/PL

Heavy Duty T-Bolt Clamps - English Series (Noun Code - 1640)

active, Most Current
Buy Now
Organization: NAVISTAR
Publication Date: 1 June 2015
Status: active
Page Count: 2
scope:

GENERAL: Bridge construction and Trunnion Design for styles 1 and 2 to be standard with manufacturer. Bolt for styles 1, 2, and 3 have either 1/4-28 or 1/4-20 UNC 2A thread, standard with manufacturer. Styles 1 and 2 bolts may be curved for clearance under 4 inch diameter. The Hexagon Locknut for styles 1 and 2 will be standard with the manufacturer and will be able to withstand 250 degrees F. Styles 1 and 3 available 2.18 inches maximum diameter and larger. The maximum diameter values for styles 1 and 3 are measured from first thread engagement of locking nut to screw. Style 2 is measured from full nut thread engagement. Style 3 clamps have an adjustment range of .25 inch diameter in sizes 2.13 inch through 2.69 maximum diameters.

Refer Section 9.0 for design styles.

Document History

June 1, 2022
Heavy Duty T-Bolt Clamps - English Series (Noun Code - 1640)
A description is not available for this item.
MPAPS S-K-1.115-GS/PL
June 1, 2015
Heavy Duty T-Bolt Clamps - English Series (Noun Code - 1640)
GENERAL: Bridge construction and Trunnion Design for styles 1 and 2 to be standard with manufacturer. Bolt for styles 1, 2, and 3 have either 1/4-28 or 1/4-20 UNC 2A thread, standard with...

References

Advertisement