DS/EN 55015
Limits and methods of measurement of radio disturbance characteristics of electrical lighting and similar equipment
| Organization: | DS |
| Publication Date: | 2 June 2015 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Emission): | 33.100.10 |
scope:
CISPR 15:2013 applies to the emission (radiated and conducted) of radiofrequency disturbances from: - all lighting equipment with a primary function of generating and/or distributing light intended for illumination purposes, and intended either for connection to the low voltage electricity supply or for battery operation; - the lighting part of multi-function equipment where one of the primary functions of this is illumination; - independent auxiliaries exclusively for use with lighting equipment; - UV and IR radiation equipment; - neon advertising signs; - street/flood lighting intended for outdoor use; - and transport lighting (installed in buses and trains). Excluded from the scope of this standard are: - lighting equipment operating in the ISM frequency bands (as defined in Resolution 63 (1979) of the ITU Radio Regulation); - lighting equipment for aircraft and airports; - and apparatus for which the electromagnetic compatibility requirements in the radio-frequency range are explicitly formulated in other CISPR standards. The frequency range covered is 9 kHz to 400 GHz. This eighth edition cancels and replaces the seventh edition published in 2005, its Amendment 1 (2006) and Amendment 2 (2008). It is a technical revision. This edition includes the following significant technical changes with respect to the previous edition: - inclusion of LED light sources and luminaires, clarification of test supply voltage and frequency, and improvements to clause 5 relating to the application of limits to the various types of lighting equipment covered under the scope of CISPR 15; - introduction of requirements for flashing type emergency lighting luminaires utilizing xenon lamps; - introduction of requirements for neon and other advertising signs; - and clarification of the requirement for radiated disturbances between 30 MHz and 300 MHz in case the operating frequency of the light source is below 100 Hz.
Document History