JSA - JIS G 1257-18-2

Iron and steel-Atomic absorption spectrometric method - Part 18: Determination of tellurium - Section 2: Electrothermal atomization

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 November 2013
Status: active
Page Count: 11
ICS Code (Ferrous metals in general): 77.080.01
ICS Code (Steels): 77.080.20
ICS Code (Irons): 77.080.10
ICS Code (Physicochemical methods of analysis): 71.040.50
scope:

This Japanese Industrial Standard specifies an atomic absorption spectrometric method used for the determination of the tellurium content in iron and steel, which employs electrothermal atomization. The method is applicable to tellurium contents (mass fraction) in steel of 0.000 2 % or over up to and including 0.002 0 %.

Document History

JIS G 1257-18-2
November 20, 2013
Iron and steel-Atomic absorption spectrometric method - Part 18: Determination of tellurium - Section 2: Electrothermal atomization
This Japanese Industrial Standard specifies an atomic absorption spectrometric method used for the determination of the tellurium content in iron and steel, which employs electrothermal atomization....

References

Advertisement