JSA - JIS G 1257-20
Iron and steel-Atomic absorption spectrometric method - Part 20: Determination of selenium - Electrothermal atomization
active, Most Current
Buy Now
| Organization: | JSA |
| Publication Date: | 20 November 2013 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Ferrous metals in general): | 77.080.01 |
| ICS Code (Steels): | 77.080.20 |
| ICS Code (Irons): | 77.080.10 |
| ICS Code (Physicochemical methods of analysis): | 71.040.50 |
scope:
This Standard specifies an atomic absorption spectrometric method for the determination of the selenium content in iron and steel, which employs electrothermal atomization. The method is applicable to selenium contents (mass fraction) in steel of 0.000 2 % or over up to and including 0.002 0 %.
Document History
JIS G 1257-20
November 20, 2013
Iron and steel-Atomic absorption spectrometric method - Part 20: Determination of selenium - Electrothermal atomization
This Standard specifies an atomic absorption spectrometric method for the determination of the selenium content in iron and steel, which employs electrothermal atomization. The method is applicable...