JSA - JIS G 1257-10-4

Iron and steel-Atomic absorption spectrometric method - Part 1 0: Determination of aluminium-Section 4: Electrothermal atomization

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 November 2013
Status: active
Page Count: 11
ICS Code (Ferrous metals in general): 77.080.01
ICS Code (Steels): 77.080.20
ICS Code (Irons): 77.080.10
ICS Code (Physicochemical methods of analysis): 71.040.50
scope:

This Standard specifies an atomic absorption spectrometric method for the determination of the aluminium content in iron and steel, which employs electrothermal atomization. The method is applicable to aluminium contents (mass fraction) in steel of 0.001 0 % or over up to and including 0.005 0 %.

Document History

JIS G 1257-10-4
November 20, 2013
Iron and steel-Atomic absorption spectrometric method - Part 1 0: Determination of aluminium-Section 4: Electrothermal atomization
This Standard specifies an atomic absorption spectrometric method for the determination of the aluminium content in iron and steel, which employs electrothermal atomization. The method is applicable...

References

Advertisement