CTA-709.5

Control Networking Protocol Specification Part 5: Implementation - Application-Layer-Guidelines

inactive
Buy Now
Organization: CTA
Publication Date: 1 June 2015
Status: inactive
Page Count: 69
scope:

This standard contains all the information necessary to facilitate the exchange of data and control information in an interoperable fashion using ANSI/CEA-709.1-D and its associated data-transport media specifications.

This standard establishes a minimal set of rules for compliance. It does not rule-out extended services to be provided, given that the rules are adhered-to within the system. It is the intention of the standard to permit extended services to coexist and defines the bounds in which those services function, including the format for internal devicedocumentation of those services. Services outside purvey of this specification-so long as they are adherents of the system-are permitted but will not necessarily be interoperable with any other devices and shall not be essential for the functioning of the device.

Certain aspects of this standard are defined in other documents. These documents are referenced where relevant. In the case where a referenced document conflicts with this standard, this standard will prevail.

Document History

September 1, 2015
Control Networking Protocol Specification Part 5: Implementation Application Layer Guidelines
This standard contains all the information necessary to facilitate the exchange of data and control information in an interoperable fashion using ANSI/CEA-709.1-D and its associated data-transport...
CTA-709.5
June 1, 2015
Control Networking Protocol Specification Part 5: Implementation - Application-Layer-Guidelines
This standard contains all the information necessary to facilitate the exchange of data and control information in an interoperable fashion using ANSI/CEA-709.1-D and its associated data-transport...

References

Advertisement