NPFC - MIL-DTL-45910
INSERT, SCREW THREAD-LOCKED IN AND RING LOCKED, SERRATED GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 18 June 2015 |
| Status: | active |
| Page Count: | 25 |
scope:
This specification covers the requirements for locked in inserts. The method of locking in the insert should be by means of a serrated collar and an accessory lock ring with matching serrations installed within the parent material to prevent rotation (see 6.1).
intended Use:
Inserts and lock rings covered by this specification are intended as a general purpose fastener with a mechanical lock feature resist rotation. See MS51998 for design and usage limitations.
Document History