GMNA - 9981909

Adhesive, Hot Melt, Weatherstrip, Sealer

inactive
Buy Now
Organization: GMNA
Publication Date: 1 June 2015
Status: inactive
Page Count: 4
scope:

This specification covers the physical properties and performance requirements of an adhesive/sealer which will affect a moisture and dust seal when located inside a weatherstrip obtained from an outside source and assembled during body assembly operations.

Material Description. The adhesive/sealer shall be neutral in color, homogeneous and free of lumps or air bubbles, completely resistant to moisture, have good adhesion to rubber weatherstrips, basecoat/clearcoat paint systems, and have good aging properties. The material may exhibit stringiness during assembly operations.

This system shall be compatible with production systems. 

Symbols. Not applicable. 

Applicability. Typical applications include mastic in base of weatherstrips.

Document History

May 1, 2020
Adhesive, Hot Melt, Weatherstrip, Sealer
This specification covers the physical properties and performance requirements of an adhesive/sealer which will affect a moisture and dust seal when located inside a weatherstrip obtained from an...
9981909
June 1, 2015
Adhesive, Hot Melt, Weatherstrip, Sealer
This specification covers the physical properties and performance requirements of an adhesive/sealer which will affect a moisture and dust seal when located inside a weatherstrip obtained from an...
November 1, 1994
Adhesive, Hot Melt, Weatherstrip, Sealer
1 SCOPE. This specification covers the physical proper-ties and performance requirements of an adhesive/sealer which will effect a moisture and dust seal when located inside a weatherstrip obtained...

References

Advertisement