CSA - CAN/CSA-C22.2 NO. 60529:05
Degrés de protection procurés par les enveloppes (Code IP)
| Organization: | CSA |
| Publication Date: | 1 January 2005 |
| Status: | inactive |
| Page Count: | 114 |
| ICS Code (Protection against electric shock. Live working): | 13.260 |
| ICS Code (Electrical engineering in general): | 29.020 |
scope:
Scope and object
This Standard does not cover requirements for enclosure type designations. Requirements for enclosure type designations 1, 2, 3, 3R, 3S, 4, 4X, 5, 6, 6P, 12, and 12K are contained in CSA C22.2 No. 94.1 (or the applicable CSA C22.2 series Standard) and CSA C22.2 No. 94.2.
General requirements for electrical products are as indicated in CAN/CSA-C22.2 No. 0.
This Standard applies to enclosures for electrical equipment only when referenced by the applicable CSA Standard covering such equipment and is supplemental to the requirements of CSA C22.2 No. 94.1 and CSA C22.2 No. 94.2.
Document History