GMNA - 9986392

Sealer - Global, Pumpable, Body Shop Weld-Thru, 100% Expanding

active, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 June 2015
Status: active
Page Count: 3
scope:

Material Description. This specification details the requirements of a pumpable, 100% expanding weld-thru sealer. The material is applied in a body shop or fabrication plant and is intended to cure in the E-coat (Electrodeposition or Electrocoat) oven. The material may be either manually or robotically applied and is intended to seal body joints against water, dust, air intrusion and corrosion. The material must be a smooth and homogeneous mixture free of air, lumps, unmixed particles and foreign materials.

The material must be capable of being dispensed with approved and validated production displacement pumping and application equipment.

It must not have a toxic or noxious odor in either the uncured or cured state.

In addition, the material must not adversely affect the personnel handling it.

The material must adhere to all GM globally approved metal substrates. The material must be compatible with GM globally approved metal-forming lubricants and must not cause defects in the phosphate, thin film or E-coat layers. In addition, it must not have corrosion-causing ingredients such as polyvinyl chloride (PVC).

Symbols. Not applicable.

Applicability. This material is typically applied to bare, oily metals in the body shop of the assembly plant. It is designed to cure in the plant E-coat ovens. It is not designed for application in the paint shop.

Document History

9986392
June 1, 2015
Sealer - Global, Pumpable, Body Shop Weld-Thru, 100% Expanding
Material Description. This specification details the requirements of a pumpable, 100% expanding weld-thru sealer. The material is applied in a body shop or fabrication plant and is intended to cure...

References

Advertisement