GMW17387

Polyolefin Alloy – 1800 MPa Flexural Modulus, Weather Resistant, Thermoformable/Blow-Moldable

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 June 2015
Status: active
Page Count: 5
scope:

Material Description. This standard covers the properties of a nominal 1800 MPa flexural modulus polyolefin alloy, exterior weather resistant, high flow, and thermoformable/blow-moldable compound. For the purpose of this specification, polyolefin alloy is defined as an alloy of polypropylene plastic and EP (ethylene/propylene) or EPDM (ethylene/propylene diene monomer) rubber. 

Symbols. The material abbreviation according to ISO 11469 is >PP+EPDM-M13<. 

Applicability. Typical applications include tonneau cover skins and truck bed liners.

Document History

February 1, 2022
Polyolefin Alloy - 1800 MPa Flexural Modulus, Weatherable, Thermoformable/Blow-Moldable
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
January 1, 2022
Polyolefin Alloy - 1800 MPa Flexural Modulus, Weather Resistant, Thermoformable/Blow-Moldable
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
GMW17387
June 1, 2015
Polyolefin Alloy – 1800 MPa Flexural Modulus, Weather Resistant, Thermoformable/Blow-Moldable
Material Description. This standard covers the properties of a nominal 1800 MPa flexural modulus polyolefin alloy, exterior weather resistant, high flow, and thermoformable/blow-moldable compound....

References

Advertisement