ISO 16923
Natural gas fuelling stations - CNG stations for fuelling vehicles
| Organization: | ISO |
| Publication Date: | 15 December 2016 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (Petroleum products and natural gas handling equipment): | 75.200 |
scope:
This document covers the design, construction, operation, inspection and maintenance of stations for fuelling compressed natural gas (CNG) to vehicles, including equipment, safety and control devices.
This document also applies to portions of a fuelling station where natural gas is in a gaseous state and dispensing CNG derived from liquefied natural gas (LCNG) according to ISO 16924.
This document applies to fuelling stations supplied with natural gas as defined in local applicable gas composition regulations or ISO 13686. It also applies to other gases meeting these requirements including biomethane, upgraded coal-bed methane (CBM) and gas supplies coming from LNG vaporization (on-site or off-site).
This document includes all equipment for downstream gas supply connection (i.e. point of separation between the CNG fuelling station piping and the pipeline network). Fuelling station nozzles are not defined in this document.
This document covers fuelling stations with the following characteristics:
- slow fill;
- fast fill;
- private access;
- public access (self-service or assisted);
- fuelling stations with fixed storage;
- fuelling stations with mobile storage (daughter station);
- multi-fuel stations.
This document is not applicable to domestic CNG fuelling devices without buffer storage.
NOTE This document is based on the condition that the gas entering the fuelling station is odorized. For unodorized gas fuelling stations, additional safety requirements are included in Clause 10.
Document History