ISO 16332

Diesel engines - Fuel filters - Method for evaluating fuel/water separation efficiency

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 April 2018
Status: active
Page Count: 52
ICS Code (Fuel systems): 43.060.40
scope:

This document specifies a fuel/water separator comparison test under defined and simplified laboratory conditions.

This test is intended for pressure side fuel/water separators as well as for suction side fuel/water separators. Pressure side fuel/water separators are tested with fine droplets and suction side filters are tested with coarse droplets using the same test rig layout.

The rated flow (in litres per hour) is intended for the range between 50 l/h and 1 500 l/h. By agreement between customer and fuel/water separator manufacturer, and with some modifications, the procedures can be used for fuel/water separators with higher or lower flow rates.

Document History

ISO 16332
April 1, 2018
Diesel engines - Fuel filters - Method for evaluating fuel/water separation efficiency
This document specifies a fuel/water separator comparison test under defined and simplified laboratory conditions. This test is intended for pressure side fuel/water separators as well as for...

References

Advertisement