ISO/IEC 18328-1

Identification cards - ICC-managed devices - Part 1: General framework

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 December 2015
Status: active
Page Count: 26
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This part of ISO/IEC 18328 describes the general architecture of an ICC with ICC-managed devices. This part of ISO/IEC 18328 is one of a series of International Standards which outlines the content and the boundaries covered and standardised by the other parts of ISO/IEC 18328. The general principle of this part of ISO/IEC 18328 is that all activities regarding the ICC-managed devices are controlled by the card-IC. This principle also applies when ICC-managed devices are outside the card. This part of ISO/IEC 18328 is applicable for all kind of cards independent from interface technology for communication.

Document History

ISO/IEC 18328-1
December 15, 2015
Identification cards - ICC-managed devices - Part 1: General framework
This part of ISO/IEC 18328 describes the general architecture of an ICC with ICC-managed devices. This part of ISO/IEC 18328 is one of a series of International Standards which outlines the content...

References

Advertisement