SNZ AS/NZS IEC 60947.1

Low-voltage switchgear and controlgear Part 1: General rules

active, Most Current
Buy Now
Organization: SNZ
Publication Date: 29 June 2015
Status: active
Page Count: 276
scope:

Scope and object

This standard applies, when required by the relevant product standard, to low-voltage switchgear and controlgear hereinafter referred to as "equipment" or "device" and intended to be connected to circuits, the rated voltage of which does not exceed 1 000 V a.c. or 1 500 V d.c.

This standard states the general rules and common safety requirements for low-voltage switchgear and controlgear, including

- definitions;

- characteristics;

- information supplied with the equipment;

- normal service, mounting and transport conditions;

- constructional and performance requirements;

- verification of characteristics and performance;

- environmental aspects.

This standard does not apply to low-voltage switchgear and controlgear assemblies which are dealt with in IEC 61439 series, as applicable.

Document History

October 22, 2021
Low-voltage switchgear and controlgear Part 1: General rules
This document applies, when required by the relevant product standard, to low-voltage switchgear and controlgear hereinafter referred to as "equipment" or “device” and intended to be connected to...
SNZ AS/NZS IEC 60947.1
June 29, 2015
Low-voltage switchgear and controlgear Part 1: General rules
Scope and object This standard applies, when required by the relevant product standard, to low-voltage switchgear and controlgear hereinafter referred to as "equipment" or "device" and intended to...

References

Advertisement