ASTM International - ASTM D8003-15
Standard Test Method for Determination of Light Hydrocarbons and Cut Point Intervals in Live Crude Oils and Condensates by Gas Chromatography
| Organization: | ASTM International |
| Publication Date: | 1 June 2015 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Crude petroleum): | 75.040 |
significance And Use:
5.1 This test method determines methane (nC1) to hexane (nC6), cut point carbon fraction intervals to nC24 and recovery (nC24+) of live crude oils and... View More
scope:
1.1 This test method covers the determination of light hydrocarbons and cut point intervals by gas chromatography in live crude oils and condensates with VPCR4 (see Note 1) up to 500 kPa at 37.8 °C.
Note 1: As described in Test Method D6377.
1.2 Methane (C1) to hexane (nC6) and benzene are speciated and quantitated. Samples containing mass fractions of up to 0.5 % methane, 2.0 % ethane, 10 % propane, or 15 % isobutane may be analyzed. A mass fraction with a lower limit of 0.001 % exists for these compounds.
1.3 This test method may be used for the determination of cut point carbon fraction intervals (see 3.1.2) of live crude oils and condensates from initial boiling point (IBP) to 391 °C (nC24). The nC24 plus fraction is reported.
1.4 Dead oils or condensates sampled in accordance with 12.1 may also be analyzed.
1.5 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.5.1 Exception-Wher
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History