SNV - SN EN 1916/AC

Concrete pipes and fittings, unreinforced, steel fibre and reinforced; Corrigendum AC

active, Most Current
Organization: SNV
Publication Date: 1 April 2008
Status: active
Page Count: 26
ICS Code (External sewage systems): 93.030
ICS Code (Pipes and fittings of other materials): 23.040.50
scope:

Add in the first sentence "for use in pipelines" after " ... and reinforced, ":

"This European Standard specifies performance requirements as defined in Table 1 and describes test methods for precast concrete pipes and fittings, unreinforced, steel fibre and reinforced, for use in pipelines with flexible joints (with seals either integrated in the units or supplied separately) and nominal sizes not exceeding DN 1 750 for units with a circular bore or WN/HN 1 200/1 800 for units with an egg-shaped bore, for which the main intended use is the conveyance of sewage, rainwater and surface water under gravity or occasionally at low head of pressure, in pipelines that are generally buried."

Document History

SN EN 1916/AC
April 1, 2008
Concrete pipes and fittings, unreinforced, steel fibre and reinforced; Corrigendum AC
Add in the first sentence "for use in pipelines" after " ... and reinforced, ": "This European Standard specifies performance requirements as defined in Table 1 and describes test methods for...
Advertisement