WSPC - PHYS HOT ELECTN TRANS SEMI

PHYSICS OF HOT ELECTRON TRANSPORT IN SEMICONDUCTORS

active, Most Current
Organization: WSPC
Publication Date: 14 April 1992
Status: active
Page Count: 329
scope:

This review volume is based primarily on the balance equation approach developed since 1984. It provides a simple and analytical description about hot electron transport, particularly, in semiconductors with higher carrier density where the carrier-carrier collision is much stronger than the single particle scattering. The steady state and time-dependent hot electron transport, thermal noise, hot phonon effect, the memory effect, and other related subjects of charge carriers under strong electric fields are reviewed. The application of Zubarev's nonequilibrium statistical operator to hot electron transport and its equivalence to the balance equation method are also presented. For semiconductors with very low carrier density, the problem can be regarded as a single carrier transport which will be treated non-perturbatively by the nonequilibrium Green's function technique and the path integral theory. The last part of this book consists of a chapter on the dynamic conductivity and the shot noise suppression of a double-carrier resonant tunneling system.

Document History

PHYS HOT ELECTN TRANS SEMI
April 14, 1992
PHYSICS OF HOT ELECTRON TRANSPORT IN SEMICONDUCTORS
This review volume is based primarily on the balance equation approach developed since 1984. It provides a simple and analytical description about hot electron transport, particularly, in...
Advertisement