WSPC - LAS SPECT PROC XVII INTRN CONF

LASER SPECTROSCOPY PROCEEDINGS OF THE XVII INTERNATIONAL CONFERENCE

active, Most Current
Organization: WSPC
Publication Date: 15 December 2005
Status: active
Page Count: 451
scope:

Using lasers to induce and probe surface processes has the advantages of quantum state specificity, species selectivity, surface sensitivity, fast time-resolution, high frequency resolution, and accessibility to full pressure ranges. These advantages make it highly desirable to use light to induce, control, or monitor surface chemical and physical processes. Recent applications of laser based techniques in studying surface processes have stimulated new developments and enabled the understanding of fundamental problems in energy transfer and reactions. This volume will include discussions on spectroscopic techniques, energy transfer, desorption dynamics, and photochemistry.

Document History

LAS SPECT PROC XVII INTRN CONF
December 15, 2005
LASER SPECTROSCOPY PROCEEDINGS OF THE XVII INTERNATIONAL CONFERENCE
Using lasers to induce and probe surface processes has the advantages of quantum state specificity, species selectivity, surface sensitivity, fast time-resolution, high frequency resolution, and...
Advertisement