WSPC - QUAN MECH PHSE SPC
QUANTUM MECHANICS IN PHASE SPACE: AN OVERVIEW WITH SELECTED PAPERS
| Organization: | WSPC |
| Publication Date: | 9 December 2005 |
| Status: | active |
| Page Count: | 560 |
scope:
Wigner's quasi-probability distribution function in phase space is a special (Weyl) representation of the density matrix. It has been useful in describing quantum transport in quantum optics; nuclear physics; decoherence, quantum computing, and quantum chaos. It is also important in signal processing and the mathematics of algebraic deformation. A remarkable aspect of its internal logic, pioneered by Groenewold and Moyal, has only emerged in the last quarter-century: it furnishes a third, alternative, formulation of quantum mechanics, independent of the conventional Hilbert space, or path integral formulations.
In this logically complete and self-standing formulation, one need not choose sides - coordinate or momentum space. It works in full phase space, accommodating the uncertainty principle, and it offers unique insights into the classical limit of quantum theory. This invaluable book is a collection of the seminal papers on the formulation, with an introductory overview which provides a trail map for those papers; an extensive bibliography; and simple illustrations, suitable for applications to a broad range of physics problems. It can provide supplementary material for a beginning graduate course in quantum mechanics.
Document History