WSPC - CLASC QUAN ELECDYNA B(3) FLD
CLASSICAL AND QUANTUM ELECTRODYNAMICS AND THE B(3) FIELD
| Organization: | WSPC |
| Publication Date: | 11 May 2001 |
| Status: | active |
| Page Count: | 473 |
scope:
It is well known that classical electrodynamics is riddled with internal inconsistencies springing from the fact that it is a linear, Abelian theory in which the potentials are unphysical. This volume offers a self-consistent hypothesis which removes some of these problems, as well as builds a framework on which linear and nonlinear optics are treated as a non-Abelian gauge field theory based on the emergence of the fundamental magnetizing field of radiation, the B(3) field.
Document History