WSPC - MELT PROC HI TEMP SUPCON

MELT PROCESSED HIGH TEMPERATURE SUPERCONDUCTORS

active, Most Current
Organization: WSPC
Publication Date: 12 January 1993
Status: active
Page Count: 380
scope:

The achievement of large critical currents is critical to the applications of high-temperature superconductors. Recent developments have shown that melt processing is suitable for producing high Jc oxide superconductors. Using magnetic forces between such high Jc oxide superconductors and magnets, a person could be levitated.

This book has grown largely out of research works on melt processing of high-temperature superconductors conducted at ISTEC Superconductivity Research Laboratory. The chapters build on melt processing, microstructural characterization, fundamentals of flux pinning, critical current, and applications of bulk monolithic superconductors. The text also describes the basic mechanism of levitation and its application. This book will be useful for research workers, engineers, and graduate students in the field of superconductivity.

List of Authors: H Fujimoto, S Gotoh, T Izumi; N Koshizuka, K Miya, M Murakami, N Nakamura, Y Nakamura, Y Shiohara, H Takaichi, T Taguchi, M Uesaka, H W Weber, K Yamaguchi.

Document History

MELT PROC HI TEMP SUPCON
January 12, 1993
MELT PROCESSED HIGH TEMPERATURE SUPERCONDUCTORS
The achievement of large critical currents is critical to the applications of high-temperature superconductors. Recent developments have shown that melt processing is suitable for producing high Jc...
Advertisement