WSPC - SOL ST SPECTRSCP

SOLID STATE SPECTROSCOPIES: BASIC PRINCIPLES AND APPLICATIONS

active, Most Current
Organization: WSPC
Publication Date: 15 January 2002
Status: active
Page Count: 263
scope:

Materials physics is a very active research field at present and it is expected to remain so in the foreseeable future. Different spectroscopies are currently used to investigate the structure and dynamics of crystalline materials. Some traditional spectroscopies are presented in this book: optical, magnetic resonance, ultrasonic, brillouin, neutron scattering, soft mode and dielectric response spectroscopies. For all of them, the presentation is complemented with some reference material for more modern or sophisticated spectroscopies.

This book should be useful as an introductory textbook for a short course on solid state spectroscopies. A number of exercises are worked out throughout the text. Ferro- and piezoelectric materials and their phase transitions are paid special attention.

Document History

SOL ST SPECTRSCP
January 15, 2002
SOLID STATE SPECTROSCOPIES: BASIC PRINCIPLES AND APPLICATIONS
Materials physics is a very active research field at present and it is expected to remain so in the foreseeable future. Different spectroscopies are currently used to investigate the structure and...
Advertisement