SNV - SN EN 4644-133
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175° C (or 125° C) continuous - Part 133: Size 3 receptacle for rack and panel application - Product standard
inactive
| Organization: | SNV |
| Publication Date: | 1 April 2012 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
| ICS Code (On-board equipment and instruments): | 49.090 |
scope:
This European Standard specifies the size 3 receptacle for rack and panel application used in the family of modular rectangular electrical and optical connector with rectangular inserts, operating temperature 175 °C (or 125 °C) continuous.
The plug corresponding to this receptacle is defined in EN 4644-131.
Document History
June 1, 2016
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175° C (or 125° C) continuous - Part 133: Size 3 receptacle for rack and panel application, class C and D - Product Standard
A description is not available for this item.
SN EN 4644-133
April 1, 2012
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175° C (or 125° C) continuous - Part 133: Size 3 receptacle for rack and panel application - Product standard
This European Standard specifies the size 3 receptacle for rack and panel application used in the family of modular rectangular electrical and optical connector with rectangular inserts, operating...