ISO 1302

Geometrical Product Specifications (GPS) - Indication of Surface Texture in Technical Product Documentation

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 February 2002
Status: active
Page Count: 54
ICS Code (Properties of surfaces): 17.040.20
ICS Code (Mechanical engineering drawings): 01.100.20
scope:

This International Standard specifies the rules for the indication of surface texture in technical product documentation (e.g. drawings, specifications, contracts, reports) by means of graphical symbols and textual indications.

It is applicable to the indication of requirements for surfaces by means of

a) profile parameters, according to ISO 4287, related to the

- R-profile (roughness parameters),

- W-profile (waviness parameters), and

- P-profile (structural parameters),

b) motif parameters, according to ISO 12085, related to the

- roughness motif, and

- waviness motif,

c) parameters related to the material ratio curve according to ISO 13565-2 and ISO 13565-3.

NOTE For the indication of requirements for surface imperfections (pores, scratches etc.), which cannot be specified using surface texture parameters, reference is made to ISO 8785, which covers surface imperfections.

Document History

ISO 1302
February 1, 2002
Geometrical Product Specifications (GPS) - Indication of Surface Texture in Technical Product Documentation
This International Standard specifies the rules for the indication of surface texture in technical product documentation (e.g. drawings, specifications, contracts, reports) by means of graphical...
January 1, 1992
Technical Drawings - Method of Indicating Surface Texture
A description is not available for this item.

References

Advertisement