DLA - SMD-5962-89731

MICROCIRCUITS, DIGITAL, FAST, CMOS, 8-BIT TRANSCEIVER WITH PARITY, TTL COMPATIBLE, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 22 September 1989
Status: inactive
Page Count: 14
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54FCT833A 8-bit transceiver with parity, TTL compatible 02 54FCT833B 8-bit transceiver with parity, TTL compatible

The case outlines shall be as designated in appendix C of MIL-M-38510 and as follows:

Outline letter Case outline K F-6 (24 lead, .640" × .420" × .090"), flat package L D-9 (24 lead, 1.280" × .310" × .200"), dual-in-line package 3 C-4 (28-teminal, .460" × .460" × .100"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range- - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc Output voltage range - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC input diode current (IIK) - - - - - - - - - - - - −20 mA DC output diode current (IOK) - - - - - - - - - - - −50 mA DC output current - - - - - - - - - - - - - - - - - ±100 mA Maximum power dissipation (PD) 2/ - - - - - - - - - - 500 mW Thermal resistance, junction-to-case (θJC) - - - - - See MIL-M-38510, appendix C Storage temperature range- - - - - - - - - - - - - - −65°C to +150°C Junction temperature (TJ)- - - - - - - - - - - - - - +175°C Lead temperature (soldering, 10 seconds) - - - - - - +300°C

Supply voltage range (VCC) - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Maximum low level input voltage (VIL) - - - - - - - 0.8 V dc Minimum high level input voltage (VIH) - - - - - - - 2.0 V dc Case operating temperature range (TC) - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

March 22, 2021
MICROCIRCUIT, DIGITAL, FAST CMOS, 8-BIT TRANSCEIVER WITH PARITY, TTL COMPATIBLE, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
September 9, 2014
MICROCIRCUITS, DIGITAL, FAST, CMOS, 8-BIT TRANSCEIVER WITH PARITY, TTL COMPATIBLE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-89731
September 22, 1989
MICROCIRCUITS, DIGITAL, FAST, CMOS, 8-BIT TRANSCEIVER WITH PARITY, TTL COMPATIBLE, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement