DIN EN 3645-008
Aerospace series - Connectors, electrical, circular, scoop-proof, triple start threaded coupling operating temperature 175 °C or 200 °C continuous - Part 008: Non release plug with grounding ring - Product standard; German and English version EN 3645-008:2015
| Organization: | DIN |
| Publication Date: | 1 May 2015 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This European Standard specifies the characteristics of plugs with grounding rings in the family of circular, electrical connectors, with triple start threaded coupling.
It applies to models in Table 2.
For contacts, sealing plugs and cable outlet accessories associated with this plug see EN 3645-002. For receptacles and protective covers, see EN 3645-003, EN 3645-004, EN 3645-005, EN 3645-007, EN 3645-009 and EN 3645-010 respectively.
These connectors are derived from and interchangeable with models W, J, K, F, M and Z in specification MIL-DTL-38999/26.
Document History