DIN EN 16846-1
Photocatalysis - Batch mode test methods - Part 1: Measurement of efficiency of photocatalytic devices used for the elimination of VOC and odour in indoor air in active mode; German and English version prEN 16846-1:2015
inactive
| Organization: | DIN |
| Publication Date: | 1 May 2015 |
| Status: | inactive |
| Page Count: | 45 |
| ICS Code (Ambient atmospheres): | 13.040.20 |
Document History
May 1, 2017
Photocatalysis - Measurement of efficiency of photocatalytic devices used for the elimination of VOC and odour in indoor air in active mode - Part 1: Batch mode test method in closed chamber
This European Standard describes the methodologies to be used in a laboratory air tight chamber to test prototype or commercial air cleaner systems with a maximum flow rate of 1,000 m3/h used for...
DIN EN 16846-1
May 1, 2015
Photocatalysis - Batch mode test methods - Part 1: Measurement of efficiency of photocatalytic devices used for the elimination of VOC and odour in indoor air in active mode; German and English version prEN 16846-1:2015
A description is not available for this item.