DLA - SMD-5962-88581

MICROCIRCUIT, LINEAR, BIPOLAR HEX NTDS DRIVER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 21 February 1989
Status: inactive
Page Count: 10
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 M0H0268D Hex NTDS driver 1/

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package F F-5 (16-lead, .440" × .285" × .085"), flat package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - V+ = +7 V; V− = −7 V (NTDS fast) V− = −16 V (NTDS slow) Input voltage range - - - - - - - - - - - - - - - −0.5 V to +5.5 V Storage temperature range - - - - - - - - - - - - −65°C to +150°C Power dissipation (PD) - - - - - - - - - - - - - - 500 mW 2/ Lead temperature (soldering, 10 seconds) - - - - - 300°C Thermal resistance, junction-to-case (θJC) - - - - See MIL-M-38510, appendix C Junction temperature (TJ)- - - - - - - - - - - - - +175°C Output current - - - - - - - - - - - - - - - - - - +15 mA

Supply voltage (V+) - - - - - - - - - - - - - - - +4.5 V to +5.5 V (V−) - - - - - - - - - - - - - - - −16.0 V to −13.5 V (slow) (V−) - - - - - - - - - - - - - - - −5.5 V to −4.5 V (fast) Ambient operating temperature range (TA) - - - - - −55°C to +125°C Minimum high level input voltage (VIH) - - - - - - 2.4 V Maximum low level input voltage (VIL)- - - - - - - 0.8 V

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

December 5, 2006
MICROCIRCUIT, LINEAR, BIPOLAR HEX NTDS DRIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-88581
February 21, 1989
MICROCIRCUIT, LINEAR, BIPOLAR HEX NTDS DRIVER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement