DSF/FPREN ISO 12217-3 REV
Small craft - Stability and buoyancy assessment and categorization - Part 3: Boats of hull length less than 6 m (ISO/DIS 12217-3:2015)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 90 |
| ICS Code (Small craft): | 47.080 |
| ICS Code (Hulls and their structure elements): | 47.020.10 |
scope:
This part of ISO 12217 specifies methods for evaluating the stability and buoyancy of intact (i.e. undamaged) boats. The flotation characteristics of craft susceptible to swamping are also encompassed. The evaluation of stability and buoyancy properties using this part of ISO 12217 will enable the boat to be assigned to a design category (C or D) appropriate to its design and maximum load. This part of ISO 12217 is applicable to boats of hull length less than 6 m, whether propelled by human or mechanical power, except habitable sailing multihulls. Boats of hull length less than 6 m which are fitted with a full deck and quick-draining cockpit(s) complying with ISO 11812 may alternatively be assessed using ISO 12217-1 or ISO 12217-2 (for non-sailing and sailing boats, respectively), in which case higher design categories may be assigned. In relation to habitable multihulls, this part of ISO 12217 includes assessment of susceptibility to inversion, definition of viable means of escape and requirements for inverted flotation.
Document History