DSF/ISO/IEC FDIS 11889-2

Information technology -- Trusted Platform Module Library-- Part 2: Structures

pending, Most Current
Organization: DS
Status: pending
Page Count: 179
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 11889 contains the definitions of the constants, flags, structure, and union definitions used to communicate with the TPM. Values defined in this part of ISO/IEC 11889 are used by the TPM commands defined in ISO/IEC 11899-3 and by the functions in ISO/IEC 11889-4. NOTE The structures in this document are the canonical form of the structures on the interface. All structures are "packed" with no octets of padding between structure elements. The TPM-internal form of the structures is dependent on the processor and compiler for the TPM implementation.

Document History

DSF/ISO/IEC FDIS 11889-2
Information technology -- Trusted Platform Module Library-- Part 2: Structures
This part of ISO/IEC 11889 contains the definitions of the constants, flags, structure, and union definitions used to communicate with the TPM. Values defined in this part of ISO/IEC 11889 are used...
Advertisement