CEN - EN 13782

Temporary structure - Tents - Safety

active, Most Current
Organization: CEN
Publication Date: 1 April 2015
Status: active
Page Count: 44
ICS Code (Other buildings): 91.040.99
scope:

This European Standard specifies safety requirements which need to be observed at design, calculation, manufacture, installation, maintenance, of mobile, temporary installed tents with more than 50 m2 ground area.

This European Standard applies also to multiple small tents which are normally not covered by this standard and will be installed close together and exceed 50 m2 in sum.

NOTE Information is given in Annex C on Examination and Approval.

Document History

EN 13782
April 1, 2015
Temporary structure - Tents - Safety
This European Standard specifies safety requirements which need to be observed at design, calculation, manufacture, installation, maintenance, of mobile, temporary installed tents with more than 50...
November 1, 2005
Temporary structures - Tents - Safety
A description is not available for this item.

References

Advertisement